BK7 Optical Glass Wedge Prism

Featured Product from Changchun Yutai Optics Co., Ltd.

More Info Email Supplier Request a Quote
Comparison of optical performance between fused silica wedge prisms and BK7(K9) wedge prisms
Parameter UV Fused Silica Optical Glass BK7
Transmission Range 170 nm -2.1 μm (deep UV to NIR) 350 nm - 2.0 μm (VIS is dominant)
UV transmittance@200nm >90% (Thickness=1mm) <10% (strong absorption)
Refractive Index@587.6nm 1.458 1.517
Dispersion (νd) 67.8 (low dispersion) 64.2 (moderate dispersion)
Birefringence No (isotropic) No (isotropic)
Laser Induced Damage Threshold Higher (suitable for high-energy ultraviolet lasers) Relatively low (especially prone to damage in the ultraviolet band)


When is a BK7 (K9) wedge prism the more suitable choice?
The working band is visible(400-700 nm) or near-infrared (700-2000 nm). The budget is limited and no ultraviolet or ultra-high thermal stability is required. It is used for low-power laser or ordinary optical adjustment (such as laboratory optical path calibration).