BK7 Glass Retroreflectors
Featured Product from Changchun Yutai Optics Co., Ltd.
| How do I choose the material for an retroreflector? | |
| Demand | Recommended material |
| Visible light, low cost, general environment | BK7 |
| UV/IR, high power laser | Fused Silica |
| Space, nuclear environment, extreme temperatures | Fused Silica |
| High precision interferometry | Fused Silica (low thermal expansion) |
| Traffic reflective, general target | BK7 |
What are the applications of BK7 retroreflectors?
Visible laser ranging (industrial laser rangefinders).
Optics lab instruction (low cost, easy access).
General laser interferometry (Michelson interferometer).
Robot navigation (AGV) (indoor environments).
| Comparison of the environmental suitability of BK7 Glass Retroreflectors and Fused Silica Retroreflectors | ||
| Application Environment | BK7 Glass Retroreflectors | Fused Silica Retroreflectors |
| High/Low Temperature | Higher thermal expansion may affect accuracy | Excellent thermal stability for extreme temperatures |
| Space/Vacuum | May deteriorate due to radiation or temperature changes | Radiation resistant, low outgassing, suitable for satellites, deep space exploration |
| High Humidity/Corrosion | General corrosion resistance | Resistant to acid, alkali and salt spray, suitable for marine or chemical environments |
| Vibration/Shock | Higher mechanical strength, but not as good as fused silica | Better shock resistance |
More Featured Products