Window with Holes
Featured Product from Changchun Yutai Optics Co., Ltd.
The precision Window with Holes is a fundamental component specifically designed for high-precision optical and instrument equipment. Manufactured from high-quality soda-lime glass, it offers excellent light transmission, chemical stability, and outstanding mechanical strength.
High-Precision Customization: The outer diameter, thickness, as well as the center hole diameter and position, can all be precisely machined according to the customer's specific drawings. We strictly control the inner and outer diameter tolerances to ensure a perfect fit during precision assembly.
Optical-Grade Surface: Through a double-sided polishing process, the surface quality can reach a 40/20 grade. This means the glass surface is free from visible scratches and digs, effectively minimizing light scattering and providing you with high light transmission and a clear viewing window.
Flexible Structural Design: The center-hole design allows the hole diameter to be adjusted based on actual requirements, perfectly accommodating sensors, fasteners, or optical pathways.
With its high precision and excellent surface quality, this product is widely used in the following fields:
Optical Instruments & Sensors: Used as protective windows for optical sensors or as channel windows for lasers/light beams.
Medical Devices: Used as observation windows or fluid channels in precision medical equipment such as endoscopes and analyzers.
Industrial Automation & Inspection: Used as protective lenses for high-precision cameras and CCD vision systems, or as positioning/calibration substrates in automated equipment.
Electronics & Semiconductor Equipment: Used for display windows of precision instruments, vacuum chamber viewports, or positioning carriers for micro-components.