Announcements
Hot pressed MgF₂ domes – high durability, excellent UV to IR transmission, ideal for IR missile domes, aerospace sensors, and harsh environment optics.
(read more)Steps increase mechanical strength and reduce the risk of window deformation in high pressure or vibration environments. Suitable for high mechanical stress scenarios such as aerospace and on-board optical systems.
(read more)A longpass infrared filter is an optical element that allows infrared light with wavelengths greater than a specific cut-off wavelength to pass through while blocking shorter wavelengths (such as visible or near-infrared light).
(read more)A ZnSe focus lens is an optical element used in infrared optical systems to focus, collimate or reflect infrared light. ZnSe is widely used in the mid-infrared and far-infrared wavelengths (2-20 microns) due to its excellent light transmission and mechanical properties.
(read more)Roof prism is a type of optical prism commonly used in binoculars, microscopes, and other optical instruments to adjust the direction of the light path and maintain image consistency from side to side by reflecting and refracting light rays.
(read more)BK7(K9) is one of the most commonly used optical glasses and is widely used in the manufacture of spectroscopic prisms (PBS/NPBS) due to its excellent cost performance, wide band transmittance and good processability.
(read more)What are the applications of aspheric lenses?
Photography: used in high-end lenses to enhance imaging quality.
Medical: for endoscopes, microscopes and other medical equipment.
Laser: ssed for laser focusing and collimation.
Virtual Reality: used in VR/AR equipment to improve visual effects.
Lithium fluoride is a tetragonal crystal system, the crystal growth can be single polycrystalline blocks or directional growth of single crystals.
Polycrystalline lithium fluoride is mostly used as protective windows; monocrystalline lithium fluoride is suitable for lenses, prisms and observation windows.
(read more)Suitable for NIR and MIR, high hardness, good thermal stability, low cost.
(read more)A fused silica dove prism is an optical prism made of fused silica, a variant of the dove prism.
(read more)Optical Plano Silicon Windows made of single crystal silicon, precision double-side polished, high transmittance in mid-infrared. Custom size and AR coating available for IR imaging & infrared detection
(read more)Triplet achromatic lenses offer excellent performance in chromatic and aberration correction and are suitable for high precision optical systems, but have higher cost, weight and assembly complexity.
(read more)The fused silica porro prism, manufactured from fused silica material, serves as a critical 180° optical path turning component in high-end optical systems. It features ultra-broadband spectral transmission, near-zero thermal expansion, and exceptionally high laser-induced damage threshold characteristics.
(read more)Fused silica is a high performance optical material with ultra-broad spectral transmission, low thermal expansion, and high laser damage threshold for ultraviolet (UV), visible (VIS), and infrared (IR) spectroscopy systems.
(read more)What are the optical properties of CaF2?
Low absorption.
High refractive index homogeneity.
Chemically inert.
High damage threshold.
Physically stable.
High mechanical strength.
Insoluble in water.
In infrared optical systems, filters play a critical role in precisely controlling the passage of light at specific wavelengths to optimize imaging quality or signal detection.
(read more)The fused silica dome is a high performance optical protection element for scenarios where UV, high temperature, chemical corrosion, high power lasers, low thermal expansion and high transmittance are required. Yutai Optics recommends the use of fused silica JGS1.
(read more)Sapphire balls are precision machined and polished with a high surface quality to minimize light scattering and reflection, ensuring the imaging quality and transmission efficiency of the optical system, providing you with reliable optical performance and long-lasting durability.
(read more)BK7 wedge prism is an optical component made of BK7 optical glass, featuring a wedge-shaped structure (two flat surfaces tilted at a slight angle). It is primarily used for beam deflection, collimation, or optical system alignment in the visible to near-infrared (NIR) wavelength.
(read more)BK7 dove prism is a classic dove prism made of BK7 optical glass, widely used in optical imaging, laser systems, and instrumentation, primarily for image rotation or adjusting the direction of the light path.
(read more)The nd data of H-K9L is 1.5168,vd data is 64.20. H-K9L is the alternative for N-BK7.H-K9L(N-BK7) is a RoHS-compliant borosilicate crown glass. It provides excellent transmission in the visible and near infrared portions of the spectrum(350 nm - 2.0 µm).
(read more)An achromatic lens is a lens that is designed to limit the effects of chromatic and spherical aberration,and is corrected to bring two wavelengths (typically red and blue) into focus on the same plane.The most common type of achromat is the achromatic doublet, the commonly used materials are composed of flint glass and crown glass.
(read more)Laser Crystals have high parallelism and monochrome laser, they can inverse the outside energy though the optical resonant cavity, laser crystals become the most important role in crystal laser’s working process.
(read more)Bandpass Filters are used to selectively transmit a portion of the spectrum while rejecting all other wavelengths. Yutai Optics offers a wide variety of Bandpass Filters in a range of bandwidth options for ultraviolet (UV), visible (VIS), or infrared (IR) applications.
(read more)The BK7 penta prism is a cost-effective optical path deflection component for the visible light spectrum, suitable for imaging, measurement, and low-power laser systems. For UV or high-power laser applications, a fused silica penta prism is recommended.
(read more)An absorptive neutral density filter (ND Filter) is an optical element that uniformly reduces the intensity of light by absorbing light of a specific wavelength. It does not significantly change the color of light (i.e., remains “neutral”) and is widely used in photography, laser systems, spectral analysis, and other applications.
(read more)UV bandpass filters from Yutai Optics are optical elements for the ultraviolet wavelength range (typically 100-400nm) that allow only light in a specific ultraviolet wavelength range to pass through while blocking other wavelengths (such as visible and infrared light).
(read more)N-BAF10(H-ZBaF52) nd:1.670030 vd:47.20 ρ(g/cm³):3.57 N-SF10(H-ZF4A) nd:1.728250 vd:28.32 ρ(g/cm³):3.05
(read more)What are the core features of roof prisms? Image orthogonality: maintains the left-right and up-down orientation of the image in line with the original. Compactness: shorten the physical length of the optical system by folding the optical path. High precision requirement: the 90° angle of the roof surface needs to be extremely precise (error ≤ a few seconds), otherwise it will l...
(read more)BK7 and K9 are two common optical glass materials, widely used in lenses, prisms, windows and other optical components. Yutai Optics chooses K9 as an alternative material to BK7.
(read more)What are aspheric lenses?
An aspheric lens is an optical lens whose surface is not spherical but has a more complex curved shape. Compared to conventional spherical lenses, aspheric lenses are designed to better correct aberrations in an optical system, thereby improving image quality.
What are the characteristics of aspheric lenses?
Aspheric surface: its sur...
Fresnel Lens is a specially designed optical lens that focuses or diverts light by breaking down the curved surface of a conventional lens into a series of small concentric rings of prisms.
(read more)An infrared cut-off filter (IR Cut Filter) is an optical element that is mainly used to block infrared light (wavelength usually greater than 700nm) and allow visible light (about 400-700nm) to pass through. It is widely used in modern imaging systems, especially in digital cameras, smartphone cameras, security surveillance and other areas of critical importance.
(read more)A right angle prism is a common optical prism with two right angled edges forming a 90° angle and a beveled (slanted) surface that serves as the reflecting or transmitting surface. It is widely used in optical systems for beam steering, imaging, beam combining/splitting,
The light pipe prism is an optical component used for guiding and distributing light, typically made of transparent materials such as glass, acrylic, or polycarbonate.
(read more)Fused silica right angle prisms are made of high purity fused silica with excellent optical performance and environmental stability for UV, VIS and NIR wavelengths, especially suitable for laser systems, high precision optics and harsh environments.
(read more)Optical lens assembly design requires the comprehensive application of multi-disciplinary knowledge of optics, mechanics, materials, through rational design and strict process control, in order to manufacture high-performance, high-reliability lenses.
(read more)What are the advantages of Fresnel lenses?
Thin and portable: significant reduction in thickness and weight for applications with stringent weight and space requirements.
Low cost: low material usage and simple manufacturing process.
Flexible design: different focal lengths and optical properties can be designed according to requirements.
N-BK7(H-K9L) nd:1.516800 vd:64.20 ρ(g/cm³):2.52 N-BASF64(H-ZBaF20) nd:1.701540 vd:41.15 ρ(g/cm³):3.64
(read more)Single Crystal Sapphire's optical, electrical, chemical resistance, high thermal conductivity, and mechanical properties make it a superior choice over quartz, alumina and other ceramic materials for hundreds of applications ranging from optical sapphire windows for aerospace sensor systems.
(read more)Dielectric Mirror, also known as Dielectric HR Mirror or Distributed Bragg Reflector, is an optical element that utilizes the interference effect of a multilayer dielectric coating to achieve high reflectivity.
(read more)Comparison of silicon lenses and germanium lenses
Silicon lens: suitable for NIR and MIR, high hardness, good thermal stability, low cost.
Germanium lens: suitable for MIR and FIR, high refractive index, easy to process, but high cost, poor thermal stability.
Fused silica rod lenses are processed from high purity fused silica material and have excellent optical properties. The shape is cylindrical and the length is usually larger than the diameter.
(read more)What's the material of Yutai's Double Convex(DCX) Lenses? * Optical glass with different Refractive Index from 1.47 to 2.0 ; * Fused silica for both UV and IR wavelength series ; * Sapphire for VIS to MIR wavelength; * Infrared Grade material for NIR, MIR & LWIR.
(read more)A fused silica retroreflector is a special optical element consisting of three mutually perpendicular reflective surfaces capable of reflecting incident light back along its original path.
(read more)UV fused silica wedge prism is an optical component specifically optimized for the ultraviolet (UV) spectrum.
(read more)IR Windows are ideal for use in FTIR spectroscopy, in addition to thermal imaging, FLIR, or medical systems.
(read more)Fused silica has good transmission in the ultraviolet (UV), visible (VIS), and near-infrared (NIR) wavelengths, and especially excels in the deep ultraviolet (DUV) wavelengths.
(read more)High transmittance: fused silica has high transmittance in the UV to NIR waveband (0.2-2.5μm), suitable for broad spectrum applications.
(read more)