Hot Pressed MgF2 Domes
Featured Product from Changchun Yutai Optics Co., Ltd.
Basic Properties of hot pressing Magnesium Fluoride
Chemical formula: MgF?
Molecular weight: 62.30 g/mol
Crystal structure: tetragonal crystal system (rutile)
Density: 3.15 g/cm³
Melting point: 1263°C
Boiling point: 2260°C
Solubility: insoluble in water, slightly soluble in acids, insoluble in alcohols and ethers.
What is the molding process for hot pressing MgF2?
Hot Pressing is the process of sintering and molding powdered materials at high temperatures and pressures at the same time.
More Featured Products