Announcements
Material: Soda-lime glass
Diameter: 14 ± 0.05mm
Hole Diameter: 2 ± 0.05mm
Thickness: 1.5 ± 0.10mm
Double-sided polished, Surface Quality: 40/20
Outer Diameter Tolerance: ±0.05mm
Inner Diameter Tolerance: ±0.05mm
An achromatic lens is a lens that is designed to limit the effects of chromatic and spherical aberration,and is corrected to bring two wavelengths (typically red and blue) into focus on the same plane.The most common type of achromat is the achromatic doublet, the commonly used materials are composed of flint glass and crown glass.
(read more)Diameter: 25–25.4 mm Thickness: 4–4.5 mm Radius of curvature (concave): 5 m Coating: 99.8% R / AR @ 10.6 μm Custom machining available
(read more)IR Windows are ideal for use in FTIR spectroscopy, in addition to thermal imaging, FLIR, or medical systems.
(read more)A Plano-Convex (PCX) or Double-Convex (DCX) lens causes light to focus to a point, while a Plano-Concave (PCV) or Double-Concave (DCV) lens causes the light traveling through the lens to diverge.
(read more)Material: H-ZLaF89L
Dimensions: 50*50-60*60 mm, CT 8-10 mm
Coating: Uncoated
Edge Finish: Frosted and blackened
Material: H-K9L
Diameter: 6mm ~ 8mm
Length: 7mm ~ 9mm
S1, S2 Surface Polishing: S/D 40/20
S1 Surface Coating: AR, Ravg < 0.5% @ 637 nm
S2 Surface: Uncoated
Material:HB650
Dimension:D10-45*T1-
Surface Quality:60/40
A BK7 (K9) rhomboid prism is a parallelogram shaped optical prism made of BK7 (K9) glass, primarily used for beam displacement or angular adjustment while maintaining the propagation direction and image orientation of the light.
(read more)Hot pressed MgF₂ domes – high durability, excellent UV to IR transmission, ideal for IR missile domes, aerospace sensors, and harsh environment optics.
(read more)Application Scenarios
Tunnel engineering monitoring, bridge structure monitoring, building structure monitoring, rail transit projects, hydraulic dams, retaining walls, etc.
In the visible wavelength (typically 380-750 nm), Absorptive ND filters need to be designed to ensure uniform attenuation of the light intensity across the entire wavelength while minimizing the color shift (i.e., remaining “spectrally neutral”).
(read more)What are the advantages of Fresnel lenses?
Thin and portable: significant reduction in thickness and weight for applications with stringent weight and space requirements.
Low cost: low material usage and simple manufacturing process.
Flexible design: different focal lengths and optical properties can be designed according to requirements.
Dielectric Mirror, also known as Dielectric HR Mirror or Distributed Bragg Reflector, is an optical element that utilizes the interference effect of a multilayer dielectric coating to achieve high reflectivity.
(read more)Yutai Optics' visible bandpass filters are optical elements that allow visible light in a specific wavelength range (typically 380-780nm) to pass through while blocking other wavelengths.
(read more)BK7 Corner Cube Retroreflector (CCR) is a kind of right angle reflector based on BK7 optical glass, which is characterized by low cost, easy processing, excellent visible light performance, etc. It is widely used in the fields of laser ranging, optical alignment, and industrial measurement.
(read more)Comparison of silicon lenses and germanium lenses
Silicon lens: suitable for NIR and MIR, high hardness, good thermal stability, low cost.
Germanium lens: suitable for MIR and FIR, high refractive index, easy to process, but high cost, poor thermal stability.
Fused silica rod lenses are processed from high purity fused silica material and have excellent optical properties. The shape is cylindrical and the length is usually larger than the diameter.
(read more)UV fused silica wedge prism is an optical component specifically optimized for the ultraviolet (UV) spectrum.
(read more)Fused silica has good transmission in the ultraviolet (UV), visible (VIS), and near-infrared (NIR) wavelengths, and especially excels in the deep ultraviolet (DUV) wavelengths.
(read more)Spherical plano concave metallic mirrors are optical elements with a curved surface structure with a plano surface on one side and a concave spherical surface on the other side, and a metal reflective coating (e.g., aluminum, silver, gold, etc.) coated on the concave or flat surface.
(read more)What are the core features of roof prisms? Image orthogonality: maintains the left-right and up-down orientation of the image in line with the original. Compactness: shorten the physical length of the optical system by folding the optical path. High precision requirement: the 90° angle of the roof surface needs to be extremely precise (error ≤ a few seconds), otherwise it will l...
(read more)An absorptive neutral density filter (ND Filter) is an optical element that uniformly reduces the intensity of light by absorbing light of a specific wavelength. It does not significantly change the color of light (i.e., remains “neutral”) and is widely used in photography, laser systems, spectral analysis, and other applications.
(read more)The light pipe prism is an optical component used for guiding and distributing light, typically made of transparent materials such as glass, acrylic, or polycarbonate.
(read more)A plano concave spherical mirror is an optical component with a spherical reflecting surface and one flat side (the concave side facing the incident light).
(read more)What are the optical properties of CaF2?
Low absorption.
High refractive index homogeneity.
Chemically inert.
High damage threshold.
Physically stable.
High mechanical strength.
Insoluble in water.
In infrared optical systems, filters play a critical role in precisely controlling the passage of light at specific wavelengths to optimize imaging quality or signal detection.
(read more)The fused silica dome is a high performance optical protection element for scenarios where UV, high temperature, chemical corrosion, high power lasers, low thermal expansion and high transmittance are required. Yutai Optics recommends the use of fused silica JGS1.
(read more)Sapphire balls are precision machined and polished with a high surface quality to minimize light scattering and reflection, ensuring the imaging quality and transmission efficiency of the optical system, providing you with reliable optical performance and long-lasting durability.
(read more)BK7 wedge prism is an optical component made of BK7 optical glass, featuring a wedge-shaped structure (two flat surfaces tilted at a slight angle). It is primarily used for beam deflection, collimation, or optical system alignment in the visible to near-infrared (NIR) wavelength.
(read more)Step glass windows are designed with steps of varying heights at the edge of the window or at specific locations.
(read more)What are aspheric lenses?
An aspheric lens is an optical lens whose surface is not spherical but has a more complex curved shape. Compared to conventional spherical lenses, aspheric lenses are designed to better correct aberrations in an optical system, thereby improving image quality.
What are the characteristics of aspheric lenses?
Aspheric surface: its sur...
What is the usage of sapphire windows in optics?
Sapphire is frequently used in optical windows,optical spherical lenses, and other optical components. Additionally, sapphire is often used in high-powered lasers due to its ability and durability to withstand high temperatures. If you need an optical material that can stand up to the most demanding applications.
Fused silica glass uses
Fused silica and quartz are used in the manufacture of many optical components: such as optical lenses, optical mirrors, UV and IR wavelength transmitting optics, and metrology components—due to their ability to transmit light in the VIS(400-700nm), UV (200-400nm), and IR(700-14000nm) range.
Optical lens assembly design requires the comprehensive application of multi-disciplinary knowledge of optics, mechanics, materials, through rational design and strict process control, in order to manufacture high-performance, high-reliability lenses.
(read more)The optical properties (refractive index, Abbe number) of BK7 and K9 are almost the same, and they can replace each other in the visible wavelength. 1064nm is the working wavelength of YAG laser, and all kinds of 1064nm coated optics are needed for YAG lasers.
(read more)An equilateral prism usually refers to an optical prism with an equilateral triangular cross-section, also known as an Equilateral Triangular Prism. These prisms are widely used in optical experiments and instruments.
(read more)The BK7 porro prism is a classic optical path steering element made of BK7 optical glass. It achieves 180° beam steering and left-right image inversion through total internal reflection, and is a core component of optical systems such as binoculars and rangefinders.
(read more)Steps increase mechanical strength and reduce the risk of window deformation in high pressure or vibration environments. Suitable for high mechanical stress scenarios such as aerospace and on-board optical systems.
(read more)A longpass infrared filter is an optical element that allows infrared light with wavelengths greater than a specific cut-off wavelength to pass through while blocking shorter wavelengths (such as visible or near-infrared light).
(read more)Roof prism is a type of optical prism commonly used in binoculars, microscopes, and other optical instruments to adjust the direction of the light path and maintain image consistency from side to side by reflecting and refracting light rays.
(read more)BK7(K9) is one of the most commonly used optical glasses and is widely used in the manufacture of spectroscopic prisms (PBS/NPBS) due to its excellent cost performance, wide band transmittance and good processability.
(read more)Lithium fluoride is a tetragonal crystal system, the crystal growth can be single polycrystalline blocks or directional growth of single crystals.
Polycrystalline lithium fluoride is mostly used as protective windows; monocrystalline lithium fluoride is suitable for lenses, prisms and observation windows.
(read more)A fused silica dove prism is an optical prism made of fused silica, a variant of the dove prism.
(read more)Optical Plano Silicon Windows made of single crystal silicon, precision double-side polished, high transmittance in mid-infrared. Custom size and AR coating available for IR imaging & infrared detection
(read more)Triplet achromatic lenses offer excellent performance in chromatic and aberration correction and are suitable for high precision optical systems, but have higher cost, weight and assembly complexity.
(read more)The fused silica porro prism, manufactured from fused silica material, serves as a critical 180° optical path turning component in high-end optical systems. It features ultra-broadband spectral transmission, near-zero thermal expansion, and exceptionally high laser-induced damage threshold characteristics.
(read more)Fused silica is a high performance optical material with ultra-broad spectral transmission, low thermal expansion, and high laser damage threshold for ultraviolet (UV), visible (VIS), and infrared (IR) spectroscopy systems.
(read more)BK7 dove prism is a classic dove prism made of BK7 optical glass, widely used in optical imaging, laser systems, and instrumentation, primarily for image rotation or adjusting the direction of the light path.
(read more)Laser Crystals have high parallelism and monochrome laser, they can inverse the outside energy though the optical resonant cavity, laser crystals become the most important role in crystal laser’s working process.
(read more)