Sapphire Optical Glass Balls

Featured Product from Changchun Yutai Optics Co., Ltd.

More Info Email Supplier Request a Quote

What are the applications of sapphire balls?
Widely used in laser systems, optical sensors, medical equipment, scientific research experiments, industrial testing instruments and high-precision optical systems.

What are the advantages of sapphire balls?
Sapphire balls are ideal for optical applications in extreme environments due to their exceptional hardness, wear resistance and chemical stability. Sapphire is a hard material that effectively resists scratches and abrasion, while providing excellent thermal stability and corrosion resistance for high temperatures, high pressures and highly corrosive environments.

Sapphire balls exhibit excellent optical transmittance in the ultraviolet (UV), visible (VIS), and infrared (IR) wavelength bands (transmission range: 0.15μm-5.5μm), enabling them to meet a wide range of spectral applications. Its spherical design not only provides uniform optical performance, but also enables efficient light focusing and beam control.