Need Below Grade Enclosures?
Featured Product from Charles Industries, LLC
Charles offers two series of grade level enclosures. CBGE Series enclosures feature High-Density Polyethylene (HDPE) construction and are rated for Light-Duty applications. Seven different HDPE handhole sizes are offered. Charles also offers Tier Rated Underground Enclosures™ (TRUE) constructed from a proprietary Advanced Composite Material. The result is a breakthrough enclosure that is up to 70% lighter than competitive enclosures and may be stacked for optimized shipping. TRUE are designed to exceed ANSI/SCTE Tier 15 and Tier 22 Load Rating specifications. Four cover sizes are offered, with single-piece and split cover options.
More Featured Products