High Shear Mixer for Lab Applications

Featured Product from Charles Ross & Son Company

More Info Email Supplier Request a Quote

The laboratory Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix, creating intense hydraulic shear. As fast as material is expelled, more is drawn into the bottom of the rotor/stator generator, which promotes continuous flow and fast mixing.

Available with a large selection of mixer attachments - see full details on the Spec Sheet

And watch the video to see its power!