Linear XYZ Stage Multi-axis Gantry System
Featured Product from Chengdu Fuyu Technology Co., Ltd
Technical Feature
FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments.
Range of Application
It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dustfree workshops or special fields such as electronics and medical equipment, such as film, Depreciation, IC printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection, electronic production equipment , and 3D printing equipment and other fields.
Product Parameter
- Series: FSL120
- Stroke Range: 100mm~2000mm
- Position Accuracy: 0.05mm
- Max Speed: 650mm/s
- Max Load: 100kg
- Ball Screw: G1610/G2020