Category: Motor Speed Controllers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

FUYU Technology is a Linear Motion System Intelligent Products Manufacturer. Our main products include Ball Screw Linear Module, Belt Driven Linear Guide Rail,Electric Actuator, Positioning Stage and Motion Controller for Cartesian Robot.

As a National High Tech Enterprise, 82 intellectual property rights have been authorized, involving 6 invention patents, utility models, appearance patents and 76 software copyrights. We are certificated by CE, FCC, RoHS, IP65, TUV and ISO9001.

Multi-axis Positioning System can be composed of several modules, Stroke Range 50mm-4000mm, Position Accuracy 0.02mm-0.2mm and Load Capacity 3kg-180kg. They are widely used for Medical Equipment, Automation Products Line, Electronic Industry and etc.

As an Industrial Factory, we also accept OEM. Once you provide the machine design, our engineers will contact in 48 hours to suggest the best solution for the linear motion system.

Supplier Directory Categories

Chengdu Fuyu Technology Co., Ltd is also listed in these categories:

Technical Articles

Linear Motion in Medical Applications: Linear Actuators in Patient Lifts, Beds, and Tables (Linear Actuators) Moving a patient in a hospital or medical facility doesn’t always involve racing down a hallway with the patient in a wheelchair or on a gurney. Very often, a patient simply needs to be moved... (View Full Article)
Linear Guides, Power Transmission, Actuators See Unexpected Applications (Linear and Rotary Motion Components) Our 2020 survey of the industry indicates an unabated trend towards more automation of previously static or manually tended systems. Key to these new offerings is installation simplicity for OEMs and... (View Full Article)