Announcements
Webinar: Solutions for Safe Battery Testing
April 17, 2024 | 1:00PM ET
With the vast array of battery products used in the market today, it is important to test and consider all the potential hazards that may arise from testing your product. Key points of the webinar will include:
(read more)New Stackable Benchtop Models Saves Floor Space and Doubles Test Capacity. These new benchtop chambers provide customers with flexibility and is easily adapted for multiple use cases. The stackable configuration saves floor space for crowded test laboratories and doubles test capacity in the same footprint.
(read more)Save Floor Space - Expandable for Future Test Applications
Our new 8 cu. ft. benchtop test chamber is ideal for the most common testing applications, available as temperature only unit or temperature and humidity chamber. This particular model is designed for multiple use cases, offering flexibility and the ability to test more product in the same workspace.
(read more)These new benchtop chambers provide customers with flexibility and is easily adapted for multiple use cases. The stackable configuration saves floor space for crowded test laboratories and doubles test capacity in the same footprint.
(read more)CSZ's new StableClimate® II Stability Chambers are ideal for ICH Q1A stability testing, shelf life, package testing, and accelerated aging for a variety of applications including Pharmaceutical Products/Packaging; Medical Products/Packaging; Personal Care Products; Consumer Products and Research.
(read more)CSZ's Z-Plus Test Chambers are capable of simulating a variety of temperature and humidity conditions for environmental testing. Z-Plus chambers are available in a variety of sizes and performance packages with over 150 models to choose from and may be used for basic thermal cycling to accelerated stress testing. Sizes range from 8 cu. ft. (227L) to 96 cu. ft. (2718L).
(read more)Cincinnati Sub-Zero environmental test chambers feature temperature only and temperature with humidity models. Z-Plus test chambers offer years of reliable operation for product testing and are available in 8 to 96 cu. ft. of workspace. Ideal for basic temperature testing to rapid thermal cycling.
(read more)HALT and HASS pushes the boundaries to make products more reliable. CSZ HALT & HASS test chambers are used to shorten product development time, decrease warranty costs and improve product reliability.
(read more)CSZ's HALT & HASS test chambers are used to shorten product development time, decrease warranty costs and improve product reliability. HALT and HASS chambers provide extreme temperature ramp rates up to 100ºC/min and random vibration capabilities from 1 to 90 GRMS with 6dof used during the product design and manufacturing to identify design and process weaknesses.
(read more)The dual-purpose vibration table may be used as a vibration table for random vibration testing or combined with a temperature test chamber for temperature and vibration testing for greater ROI.
(read more)CSZ offers a large selection of environmental test chambers for testing small battery cells to large lithium ion battery packs including temperature, humidity, altitude, and combined temperature/humidity
Lithium-based battery technology is on a roll, a trend that will accelerate dramatically from today's $44 billion global market value to $193 billion in less than seven years.
(read more)CSZ Altitude Chambers combine temperature and altitude with optional humidity to test basic components or sub-assemblies for a variety of industries.
Customized altitude chambers may be designed to meet the test requirements for RTCA DO-160E rapid decompression.
(read more)CSZ Z-Plus environmental chambers are ideal for basic to accelerated stress testing with temperature/humidity
CSZ Walk-In stability rooms are used to test and store a wide range of products in specific temperature and/or humidity conditions. Applications include, but are not limited to, shelf life testing, stability testing, pharmaceutical, packaging, life science, biomedical storage, research, and more.
(read more)CSZ's AV-Series AGREE Vibration Chambers are designed for combined temperature, humidity and vibration testing. This type of testing is common for automotive, aerospace and electronics testing simulating in-use or transportation conditions.
(read more)HALT & HASS test chambers are used to shorten product development time, decrease warranty costs and improve product reliability.
(read more)CSZ's Compact Thermal Shock Chambers offers 1 cu. ft or 3 cu. ft. of interior workspace volume, superior performance, and small footprint coupled with many standard features to provide exceptional value. The lower chamber also contains both heating/cooling and may be programmed and operated as a separate temperature cycling chamber for greater return on investment.
(read more)Use CSZ environmental chambers with the Tundra® refrigeration system to test your product and save. CSZ test chambers with the patented, Tundra and Tundra II refrigeration system can test product down to -45°C or -50°C. The unique system is less expensive, offers greater capacity, and reduces operating cost up to 54%
(read more)CSZ's Z-Plus environmental test chambers are ideal for basic temperature cycling to accelerated stress testing. Z-Plus test chambers include more user-friendly functions and features at no extra cost with a variety of performance packages and over 110 different models in which to choose. Temperature chambers and/or humidity chambers are available.
(read more)CSZ's MicroClimate® 3 test chambers are designed for rapid heating & cooling rates all in a small footprint with a cooling transition rate up to 5°C/min. Ideal for testing small electronics, components & assemblies, this product line is designed to meet basic to accelerated temperature cycling requirements and six different models to choose from.
(read more)CSZ offers a full range of standard and custom-designed environmental chambers providing our customers with solutions to meet their most demanding environmental testing requirements. These chambers range from temperature cycling, humidity, altitude, thermal shock, combined temperature & vibration, HALT & HASS, industrial freezers and more.
(read more)Benchtop test chambers are ideal for testing small components and assemblies for reliablity or R&D Testing. Temperature and Temperature/Humidity
With the EZT-570, users can choose to operate their controller with drop-down or icon-based navigation like a smart phone. From the home screen users can now manually control, run or stop a profile and view a snapshot of current activity like actual/setpoint values, alarm, datalogging, profile, security, IP address information and more.
(read more)Chambers may now be operated like a Smart Phone or Tablet
Cincinnati Sub-Zero (CSZ) has exciting news for those testing & small products in specific temperature & humidity conditions. The MicroClimate® product line, which includes a 1.2 cu. ft. benchtop model and a 3 cu. ft. compact test chamber, is now equipped with the new EZT-430i Touch screen Controller.
(read more)Test chambers for testing small battery cells to large lithium ion battery packs. Battery test chambers are supplied to a variety of industries including telecommunications, computer and automotive. With the goal of reducing automobile emissions and the development of electric vehicles,
(read more)CSZ walk-in chambers are designed for testing large systems or batches of products. Walk-in Chambers may be designed to any size while meeting your performance requirements. Environmental simulated walk-in chambers include temperature, humidity, solar simulation, altitude and may also be integrated with vibration systems.
(read more)HALT and HASS pushes the boundaries to make products more reliable. The best HALT and HASS feedback is always going to be provided by the best HALT and HASS test chambers. Cincinnati Sub-Zero manufactures efficient and effective HALT and HASS testing chambers, leading to a quick return-on-investment
Our industrial heating and drying ovens are designed to test the limits of products or components under various degrees of heat, and in some cases, drying. HeatEvent ovens are designed for
(read more)Dual-purpose Remote Conditioners are designed to either deliver temperature-conditio
Test chambers for the telecommunications industry are designed to meet a variety of test specifications, including Telcordia test requirements. Common products tested include cell phones, switch gears/boxes, connectors, fiber optics, line protector units, outdoor networks interface devices, switching racks, network switching systems and more.
(read more)Our PharmaEvent stability chambers have been specially developed to meet the requirements of test laboratories in the pharmaceutical industry.
(read more)As the need for vaccines and pharmaceuticals rise worldwide, CSZ BioStore® ultra-cold freezer rooms offer an ideal solution for customers with bulk cold storage needs.
(read more)Our complete industrial oven product portfolio consists of heating and drying ovens, tempering ovens, conveyor ovens, tempering ovens, vacuum ovens, sterilizing ovens, explosion resistant ovens, conveyor ovens and IR Infrared ovens provide the technology for your testing and production processes needs.
(read more)CSZ liquid thermal shock baths are used for thermal shock testing of electrical components per a variety of Military Standards. Product transfers between the hot liquid and cold liquid baths for immediate thermal shock of your products under test.
Design uses a special Galden DO2-TS perfluorinated fluid that does not coat electronics or conduct electricity. Unique design prevents...
(read more)