Remote Conditioners
Featured Product from Cincinnati Sub-Zero Products
Cincinnati Sub-Zero’s dual-purpose Remote Conditioners are designed to either deliver temperature-conditioned air to remote sites or operate as completely independent, self-contained temperature/ humidity test chambers.
Why purchase two separate chambers? This unique chamber provides the benefits of two different products in one unit. It may be operated as either a stand-alone Temperature Chamber or as a Remote Conditioner. Remote conditioners are ideal for testing odd shape products that do not fit easily into a standard environmental chamber or for temperature conditioning moving devices in special fixtures or irregular shaped objects.
Sizes are available in 8, 16, 32, 44 or 64 cu.ft. of workspace.
Temperature Range:
- Single Stage: -34°C to +190°C
- Tundra® Range: -45°C to +190°C
- Cascade: -70°C to +190°C
Optional Humidity from 10% to 95%
Contact us today to request pricing for your Remote Temperature Conditioning testing needs.