NEW Expandable Stackable Benchtop Test Chambers

Featured Product from Cincinnati Sub-Zero Products

More Info Email Supplier Request a Quote
Benchtop Test ChamberSave Floor Space - Expandable for Future Test Applications

Save Floor Space - Expandable for Future Test Applications

Our new 8 cu. ft. benchtop test chamber is ideal for the most common testing applications, available as temperature only unit or temperature and humidity chamber. This particular model is designed for multiple use cases, offering flexibility and the ability to test more product in the same workspace.

The chamber may be used in a variety of configurations:

  1. Standard benchtop model, placed on existing table top.
  2. Single chamber with optional cart provides storage for test equipment on the supplied shelf, saving space.
  3. Stacked chamber configuration with the optional cart, saves floors space, doubling test capacity in the same footprint. Run two different tests in separate chambers without taking up additional space in your lab.


The EZT-570 Touch Screen Controller includes a 7” (18 cm) or optional 10” (25 cm) touch screen and the latest in test chamber programming for ease of use. With CSZ EZT-570 controller, users can program, trend chart, datalog, and download their files. Other features are included such as product control, remote control from PC or wireless device, receive email/text message alarms and more.

 

Benefits
  • Designed for ease-of-use
  • Energy-efficient refrigeration design
  • Quality construction
  • Flexible design allows for a full list of options to meet your specific testing needs
Features

Request a Quote