CSZ Environmental Chambers Save Energy
Featured Product from Cincinnati Sub-Zero Products
Testing your product down to -40°C or -54°C?
Use CSZ environmental chambers with the Tundra® refrigeration system to test your product and save. CSZ test chambers with the patented, Tundra and Tundra II refrigeration system can test product down to -45°C or -50°C. Operating costs are reduced compared to a chamber with a cascade refrigeration system since there is only one compressor now needed to efficiently operate at these low temperatures. This can provide your company with substantial cost savings. The unique system is less expensive, offers greater capacity, and may reduce operating cost up to 54%.
Along with reduced energy consumption, the Tundra system offers additional benefits:
- Increased Performance Capacity - The system offers even greater capacity with rapid temperature change rates and excellent live load ability at warmer temperatures.
- High Reliability - Utilizing proven refrigeration system design that has a single compressor with fewer parts than a cascade system adds to the reliability of the Tundra system. CSZ provides a 3 year part & labor warranty on Tundra chamber compressors.
- Reduced Maintenance Costs - With few parts to service, maintenance cost will be lower.
Visit www.cszindustrial.com/green for more information.