Cut Seals

Featured Product from Cincinnati Test Systems, Inc.

More Info Email Supplier Request a Quote

Cut seals, also known as non-molded seals, are generally flat with a round cross-section. Non-molded seals have a sold or hollow center and are used to seal components in pneumatic and leak testing applications.
 
Cincinnati Test Systems offers cut seals in a standard durometer range of 30A to 60A which range in thickness from .125 to .750 inches. We offer cut seals in several diameters and use high-grade urethane materials for a durable and long-lasting seal. Please contact Cincinnati Test Systems for cut seals requiring durometers of 70A, 80A, & 90A to verify the applicable seal sizes and thicknesses in these durometer ranges.