Videos
Video Library
Pressure Test Connectors
CTS Connects - Reliable, Repeatable Sealing for your Leak Test:
Trust your seal to the leak test experts. Explore the CTS Connects CI, CO, HI and HO Series, engineered for quick connections, reliable sealing and repeatable performance in leak testing and pressure-based applications.
HO Series: Outside Seal and Fill Manual Connectors:
The CTS Connect HO Series manual connectors provide reliable outside-diameter sealing on smooth, rough or threaded surfaces. Featuring a cam-driven piston, they support filling and pressurization from vacuum to 100 psig.
CI Series: Internal Seal Air Actuated Connectors:
The CTS Connect CI Series pneumatic connectors provide reliable inside-diameter sealing on smooth, rough or threaded surfaces. Featuring an air-driven piston, they accommodate IDs from 0.270" to 4.125" and hold forces up to 120 psig.
CO Series: External Seal Air Actuated Connectors:
The CTS Connect CO Series pneumatic connectors provide reliable outside-diameter sealing on smooth, rough or threaded surfaces. Standard sizes range from 0.30" to 3.032" OD, with custom options available. Rated for vacuum to 500 psig.
HI Series: Internal Seal Manual Connectors:
The CTS Connect HI Series manual connectors provide reliable inside-diameter sealing on smooth, rough or threaded surfaces. Sealing ranges from 0.270" to 3.005" ID, with plug, fill and handle options. Rated for vacuum to 100 psig.