Panelicity ®Series 36 Enhanced Migration Features
Featured Product from Classic Automation LLC
May 2024 , Webster NY - Panelicity® is a 1/2 DIN panel controller from Classic Automation. This powerful controller in a small package features four different pre-defined operator displays, alarms, trends, and standard industrial control strategy templates. It simplifies new installations and provides a migration path for upgrades of older, obsolete panel controllers. In addition to the Moore 352/353 and MOD 30ML. Two new upgrade control displays have been added. These are Fischer & Porter 53MC5/53SL6 and Bailey CLC/SLC controllers. “Panelicity simplifies controlling up to four temperature, pressure, flow or level control loops through easy configuration, installation and operation”, says Fritz Ruebeck, CEO of Classic Automation LLC. “The newly added migration controller options simplify the upgrade of even more existing panel controllers”.
Benefits include easy installation, configuration, intuitive menu options, small footprint, and low total cost, especially when migrating obsolete panel controllers.
About Classic Automation LLC
Classic Automation provides automation products and services to over 150 countries and territories around the world. We help keep the world’s production running.
For more information, contact:
Troy Johnson, Sales Engineer at
tjohnson@classicautomation.com or (585) 241-6010
Visit our new website for more information.
Panelicity® is a registered trademark of Classic Automation LLC