Panel-Mounted Pinch Valves

Featured Product from Clippard

More Info Email Supplier Request a Quote

For applications that require better access or enhanced cleanliness, Clippard pinch valves are also available with a convenient panel mount option. Panel mounted pinch valves provide all the same benefits as Clippard’s standard pinch valves along with seamless integration and easy accessibility. Compared to standard manifold mounted pinch valves, panel mounting offers simplified installation, a cleaner appearance, and reduced contamination risk.

As with all Clippard pinch valves, panel mounted pinch valves feature an unobstructed flow path with zero dead volume—only the inside of the tubing contacts the fluid.

• Unobstructed flow path

• Each valve comes with 12” (30 cm) of silicone tubing pre-installed

• Tubing is easily replaceable

• Available in electronic or pneumatic versions

• High cycle life