Cordis CP1 Single-Valve Dynamic Pressure Controls
Featured Product from Clippard
Known for reliability, innovation and focus on miniature pneumatics, Clippard’s Cordis Pressure Controllers utilize the proven EVP and DVP proportional valve series allowing for steady, accurate and repeatable downstream pressure control as demand or process changes. The result, a very precise linear pressure control within a closed-loop system providing ultra-high resolution and repeatability.
The Cordis uses a microcontroller, an internal pressure sensor, and a Clippard proportional valve. The inlet valve is connected to the moderately regulated supply pressure. Once a command is increased, the proportional valve opens up to allow supply pressure to pass over the sensor element which provides an active feedback for the microcontroller to satisfy the set point in the process. If at any point the sensor detects a value higher than the set point, the proportional valve closes and allows process to consume the remaining downstream pressure.
- Smooth linear control
- Integrated internal feedback
- Multiple flow configurations
- Dynamic proportional pressure control
- Non-pulsing proportional fill
- Customizable pressure ranges
- Multiple inert gas compatible
- Customizable Calibrated Ranges