Air-Piloted Media Isolation Valves
Featured Product from Clippard
Like Clippard’s NIV and PIV lines of Isolation Valves, the AIV series features Clippard’s unique multi-functional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that is that it also provides the added benefit of air operation, which is—by definition—intrinsically-safe.
No solenoid means absolutely no heat build-up from the coil, making the AIV series ideal for applications that utilize temperature-sensitive media. All wetted areas are PTFE and PEEK, making it ideal for use with corrosive media.
- Zero power consumption (air-operated)
- Excellent intrinsically safe valve substitute
- No heat build-up
- Compact, lightweight design
- Bidirectional
- Minimal dead volume
- Fully flushable
- All wetted areas PTFE or PEEK
- High cycle life
- Fast response time
- Proudly made in the USA
More Featured Products