PIV Series PEEK Media Isolation Valves
Featured Product from Clippard
The Clippard PIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media for analytical instrumentation. All wetted areas of the valve are PEEK body and PTFE diaphragm, making this series ideal for use with corrosive media.
A unique feature of the PIV Series is the one-piece valve stem that functions as a sealing membrane while also supporting and centralizing the poppet in the seating area. This multi-functional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and minimal dead volume. Choose from four orifice sizes available as 2-Way Normally-Closed, 2-Way Normally-Open, or 3-Way Selector/Diverter. Special configurations available by request.
Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical, chemical analysis, sampling, life science/biotech, genetic research, gas chromatography, spectrometry, DNA synthesizing, blood analyzing, printing, diagnostic equipment, fermentation, water treatment and more.
- Low power consumption
- Multiple Pressure Range Options
- Bidirectional
- Minimal dead volume
- All wetted areas PEEK body and PTFE diaphragm
- Ideal for use with corrosive media
- High cycle life
- Fast response time
- CE, RoHS Compliant
- Low leak design
- Custom body, materials, threads and pressures available
- Proudly Made in USA. ISO 9001