Shaw-Box® SK Wire Hoist
Featured Product from Columbus McKinnon Corporation
When you need quality and performance in a wire rope hoist, turn to the Shaw-Box® SK™ hoist from Columbus McKinnon. Based on German technology, the SK delivers the industry-leading technology and safety you need for your lifting applications in a compact and easy-to-maintain design. Precision engineered for optimal performance, these monorail units are built for reliable operation, high efficiency, and long service life and are competitively priced for the U.S. market.
Features & Benefits
- WIDE RANGE OF CAPACITIES AND LIFTS
Monorail units up to 30 tons and top-running, double-girder
units up to 55 tons. Standard lifts up to 131 ft. Metric-rated
models also available. - FLEXIBLE CONFIGURATIONS
Hoists can be configured to your unique application needs.
Available in 5 frame sizes with 16 load capacity variants. - SHORT LEAD TIMES
You’ll get the high-quality product you need, fast. Assembled
in Wadesboro, North Carolina, our most commonly requested
models feature short lead times to meet tight deadlines. - COMPACT DESIGN
Exceptionally short approach allows for optimum work area use when space is limited. The paddle limit switch allows for
the lowest headroom possible while maintaining safe operation.*
Low-headroom monorail units are extremely compact due to
U-shape design. - LOW MAINTENANCE
High-quality components designed for safety and longevity,
providing you with minimal downtime and a low total cost of
ownership. Local availability of common spare parts means
that your products can be serviced quickly, helping to reduce
downtime. - EXTENSIVE SAFETY FEATURES
Standard safety features include a paddle limit switch*,
adjustable geared limit switch, motor temperature control,
and overload protection. - SMOOTH OPERATION
With an integrated motor management module and
flywheel trolley motors, the SK features extremely smooth
starting and braking with controlled starts and stops for
extended brake life. - RELIABLE PERFORMANCE IN HEAVY-DUTY
APPLICATIONS
Hoists are available with H3, H4, and H4+ duty cycles. - COMPLIANCE WITH INDUSTRY STANDARDS
Hoists meet CMAA and HMI standards. CSA labeled.
Explosion-protected models available in compliance with
NEC guidelines.
Download the Shaw-Box Sk Electric Wire Rope Hoist brochure to learn more.
Follow us on:
About Columbus McKinnon
With a history spanning almost 150 years, Columbus McKinnon has become a global leader in intelligent motion solutions. Our high-quality brands, such as CM, STAHL CraneSystems, Yale, Magnetek, Coffing, and Duff-Norton, work together to move the world forward and improve lives. Whether it’s increasing safety or improving productivity, our intelligent motion technology is hard at work worldwide.