SH Wire Rope Hoist
Featured Product from Columbus McKinnon Corporation
The SH wire rope hoist programme is used around the world in many different applications. Compact, strong, particularly maintenance-friendly and an ideal when it comes to combining quality, flexibility and performance. The module system enables almost unlimited combinations of the components. Coming in five sizes with 26 S.W.L. variants, the SH series covers the safe working load range from 500 kg to 25,000 kg. The new SH 6080 wire rope hoist extends the versatile SH wire rope hoist range to safe working loads up to 32,000 kg. The wire rope hoists can be used in stationary applications or together with trolleys in standard cranes, off-standard cranes or systems building. If wanted, the complete wire rope hoist programme is also available in explosion-proof design for Zone 1, Zone 2, Zone 21 or Zone 22.
Features and Benefits
- 5 sizes, 26 S.W.L. variants
- Stationary version or various trolleys for cranes and systems building
- Compact size thanks to U-shape
- Largely maintenance-free, low wear, long service life according to FEM/ISO standards
- Standard series with two lifting and two travel speeds
- Particularly soft starting and braking
- Standard series with high-quality safety components for improved work safety
- Optionally available in explosion-proof design according to ATEX and IECEx
Learn more about Stahl's SH Wire Rope Hoist brochure to learn more.
Follow us on:
About Columbus McKinnon
With a history spanning almost 150 years, Columbus McKinnon has become a global leader in intelligent motion solutions. Our high-quality brands, such as CM, STAHL CraneSystems, Yale, Magnetek, Coffing, and Duff-Norton, work together to move the world forward and improve lives. Whether it’s increasing safety or improving productivity, our intelligent motion technology is hard at work worldwide.