LSB-NC Lever Hoist

Featured Product from Columbus McKinnon Corporation

More Info Email Supplier Request a Quote

LSB-NC Lever Hoist
Built on proven technology and decades of engineering expertise, the Coffing LSB-NC is designed for reliability and strength with safety, performance, and water-resistant features. With American-made hooks, chain, and other key components, as well as a stamped-steel housing, these ratchet lever hoists are lightweight and durable, making them ideal for construction and commercial applications.

New! American-Made Coffing® Manual Hoists Deliver Reliability and Strength
Built on proven technology and decades of engineering expertise, Columbus McKinnon’s new Coffing® LSB-NC and LHH-NC Ratchet Lever Hoists are now available. Made in the USA with American and imported components, these new hoists provide strength and durability your customers can rely on. Both hoists include hooks and chain manufactured by Columbus McKinnon, plus a variety of other features that provide reliability and long life. Plus, they’re made in our facility in Wadesboro, NC, to help ensure fast shipping.

LSB-NC Ratchet Lever Hoist

  • Capacities up to 6 tons with lifts up to 20 ft. (other lifts available upon request)
  • Easy operation: compact, lightweight design with low pull force
  • Stamped steel housing with powder-coated finish for corrosion protection and long life
  • American-made hooks with forked latches for added safety
  • Lifetime warranty
  • Optional shipyard hooks

 

LHH-NC Hand Chain Hoist

  • Capacities up to 5 tons with lifts up to 20 ft. (other lifts available upon request)
  • Weston-style braking system for positive load control
  • Double-pawl design and American-made hooks with forked latches for added safety
  • Compact and lightweight with a low-headroom design
  • Durable cast aluminum and steel hoist body
  • Lifetime warranty
  • Optional internal load limiter

Follow us on:

 

About Columbus McKinnon
With a history spanning almost 150 years, Columbus McKinnon has become a global leader in intelligent motion solutions. Our high-quality brands, such as CM, STAHL CraneSystems, Yale, Magnetek, Coffing, and Duff-Norton, work together to move the world forward and improve lives. Whether it’s increasing safety or improving productivity, our intelligent motion technology is hard at work worldwide