Lodestar NH D8+ Entertainment Electric Chain Hoist
Featured Product from Columbus McKinnon Corporation
![Lodestar NH D8+ Entertainment Electric Chain Hoist-Image](/npapics/52/97942_053120229655_ExhibitPic.jpg)
The Lodestar D8+ meets all 2018 SQP2 requirements and is the only product on the market certified to meet this standard by TÜV SÜD. With a design factor of 8:1 and double brake installed, the Lodestar D8+ meets the highest level of safety for all world standards.
Features & Benefits
- IP66 Rating
An Ingress Protection (IP) Rating of 66 indicates that the Lodestar offers protection from dust and high pressure water - making this unit ideal for use in outdoor environments. - Overload Protection
Clutch outside of gear train meets international standards. Designed to prevent damage to the hoist by preventing excessive overloads. - Quite and Smooth Operation
With a 5-pocket lift wheel - Long Life and Smoother Operation
Designed with precision helical gearing. - Redesigned Control Panel
Provide easier access. - Quick Access and Easy Inspection
The heavy duty DC brake location allows for quick access and easy inspection. - Low Voltage Control
110 Volt for long cable runs without voltage drop. 24 and 48 volt optional. - Duty Cycle
H-4 duty rated for heavy duty application. - Electrical
Finger safe wiring meets all electrical codes Quick change plugs allow for voltages 230 through 460. Prevents improper voltage connections which can cause hoist damage. - Adjustable Limit Switch
Adjustable limit switch that automatically stops the hook at any predetermined point when lifting or lowering, preventing overtravel. - Metric Rated Load Chain
Zinc plated to protect against corrosion. Black phosphate finish optional. - Road Ready
Easy to stow and travel. - Warranty
Lifetime warranty.
Download the Lodestar NH D8+ Entertainment hoist brochure to learn more.
Follow us on:
About Columbus McKinnon
With a history spanning almost 150 years, Columbus McKinnon has become a global leader in intelligent motion solutions. Our high-quality brands, such as CM, STAHL CraneSystems, Yale, Magnetek, Coffing, and Duff-Norton, work together to move the world forward and improve lives. Whether it’s increasing safety or improving productivity, our intelligent motion technology is hard at work worldwide.