Magnetek LaserGuard™2
Featured Product from Columbus McKinnon Corporation
Magnetek's LaserGuard2 enhances the performance of overhead material handling systems by preventing crane-to-crane or crane-to-end-stop collisions. Avoiding collisions results in reduced maintenance costs and increased operator safety. This system is ideal for use with all types of cranes with adjustable frequency drives, soft starters, or contactor controls.
Features Include
- The most technologically advanced system available,
using self-monitoring optical lasers to check your crane’s
position.
• Multi-distance detection feature is flexible enough to
manage crane-to-crane and crane-to-wall operation.
• 8 inches to 150 foot detection range*
• IP65 rating for indoor and outdoor† applications
• 85-264 VAC and 120-370 VDC, or 9-36 VDC (optional)
• System includes a laser support unit, 2 x 2 ft. reflector,
laser, mounting bracket, and sensor cable
• Can be adjusted for three individual contact closures
within the detection range
• Pushbutton programming makes it easy to use
• Visible red light provides easy alignment and quick set-up
LaserGuard™ 2
Learn more about LaserGuard2 by downloading the brochure.
Follow us on:
About Columbus McKinnon
With a history spanning almost 150 years, Columbus McKinnon has become a global leader in intelligent motion solutions. Our high-quality brands, such as CM, STAHL CraneSystems, Yale, Magnetek, Coffing, and Duff-Norton, work together to move the world forward and improve lives. Whether it’s increasing safety or improving productivity, our intelligent motion technology is hard at work worldwide.