Highly Engineered Motion Control Solutions

Featured Product from Compact Automation

More Info Email Supplier Request a Quote

COMPACT® Turn-Act brand Rotary Vane Actuators have only one moving part which produces rotary motion with ZERO Backlash, 100% repeatability and continuous full torque. The actuator utilizes patented urethane seals which permit long cycle life and non-lube service. Numerous switch and stroke sensors, adjustable stroke control, special fixed rotations, various shaft styles and materials, and many other options are available to address your specific application requirements.
Torque range is from 9 – 5200 in.-lbs.