Turn-Act Series Rotary Vane Actuators

Featured Product from Compact Automation

More Info Email Supplier Request a Quote

Turn-Act's rotary vane actuators feature:

  • 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs.
  • Rotations 45, 90,180 & 270 degrees.

 One moving part providing: 

  • Zero Backlash.
  • No loss of motion.
  • Precise Repeatability.
  • Continuous full torque throughout the rotation.

 Patented Urethane seals for:

  •  Long cycle life and non-lube service.
  •  Options and modifications to fit your application.