Custom Pneumatic Rotary Actuator Products

Featured Product from Compact Automation

More Info Email Supplier Request a Quote

Compact Automation manufactures custom pneumatic rotary actuators to match your specifications.

Features:

  • 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs.
  • Rotations 45, 90,180 & 270 degrees.

One moving part providing:

  • Zero Backlash
  • No loss of motion
  • Precise Repeatability
  • Continuous full torque throughout the rotation

Patented Urethane seals for:

  • Long cycle life and non-lube service
  • Options and modifications to fit your application