EGT Single Electrode Feedthrough

Featured Product from Conax Technologies

More Info Email Supplier Request a Quote

EGT Single electrode sealing to 8000VDC

Conax Technologies’ EGT feedthroughs electrically and/or thermally isolate single electrodes, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more for a variety of industries.

These bare electrical feedthroughs also seal against gases and liquids and resist element movements under pressure. The EGT feedthrough insulators and sealants are provided as a single continuous Teflon™ piece to accommodate higher voltage/amperage at lower pressures.

Conax EGT feedthrough bodies with NPT threads or SAE threads are constructed from 303 SST standard. Weld neck style feedthroughs are constructed from 316L SST standard. Followers for all styles are constructed from 303 SST standard. Weld neck style feedthroughs are constructed from 316L SST standard. Followers for all styles are constructed from 303 SST standard. Many optional materials are also available.

Features

  • Fully isolating for bare electrical power leads or instrumentation isolation to 8000VDC
  • Teflon™ insulation and sealant material for high performance and chemical resistance
  • Temperature range: -300°F to +450°F (-185°C to +232°C)
  • Pressure range: vacuum to 2,500 PSig (170 bar) – see pressure ratings in specification charts
  • Voltage rating: to 8000VDC
  • Amperage rating: to 525 amp
  • Supplied with or without conductor
  • Conductors available in copper, nickel (recommended in oxidizing atmospheres) and 303SST
  • Custom conductors, such as nickel-plated copper, also available
  • Alternative sealant materials available
  • Replaceable sealant enables repeated use of the same fitting
  • Electrodes easily assembled or replaced in the field
  • Supplied factory lubricated

Download EGT Series catalog section

Teflon™ is a trademark of The Chemours Company™