ISO/IEC 17025 Calibration for sensors
Featured Product from Conax Technologies
Conax accreditations meet worldwide quality standards
Conax Technologies’ calibration laboratory is ISO/IEC 17025:2017 accredited. This accreditation proves the Conax lab has a rigorous and nationally recognized quality management system in place, and that it has the ability and competence to provide valid and reliable results.
Conax has also met additional requirements to obtain ILAC MRA (International Laboratory Accreditation Cooperation, Mutual Recognition Arrangement) certification, ensuring compliance with a host of other quality standards around the world.
Conax sensors are AMS 2750F compliant
Conax supplies sensors in compliance with the latest AMS 2750F calibration requirements across a variety of industries, including aerospace, furnace and autoclave.
We manufacture base metal thermocouples, such as types K, N, E, J and T, that can withstand operating temperatures up to 2300ºF (1260ºC). For high temperature applications, Conax manufactures noble metal and refractory metal TCs, including types S, R, B and C, that can withstand temperatures up to 4200°F (2315°C).
Talk to us
If you have a specific project you’d like to discuss, please contact us or email us at Conax@ConaxTechnologies.com. To learn more about Conax vacuum and pressure seals, temperature sensors, and cable and harness assemblies, visit our website.