R140B VNA w/Flexible Connector Configuration
Featured Product from Copper Mountain Technologies
Copper Mountain Technologies announces R140B 1-Port VNA with flexible connector configuration. R140B 1-Port 14 GHz VNA is an enhanced version of its predecessor—the R140 reflectometer—featuring faster measurement speeds, wider IFBW, and an improved dynamic range.
The R140B incorporates a new housing design similar to CMT’s R60, taking advantage of enhanced heat exchange characteristics and a
sturdy USB shroud. It will feature a new connector assembly, which includes four different port connector options (N male, female; 3.5mm male, female). The new connector assembly enables flexible configuration while maintaining a small form factor suited for laboratory or field applications.
The R140B is ideal for users who develop, test, and manufacture products in telecommunications (5G), semiconductor, radio navigation, aerospace, and defense industries.
Relevant applications include material, cable, and antenna measurements.