TYPE MXT, X2, EMI/RFI Suppression Capacitors
Featured Product from Cornell Dubilier
The MXT Series Metallized Polypropylene Film Capacitor, designed to suppress conducted electromagnetic/radio frequency interference (EMI/RFI) at a circuit’s power input. These capacitors are perfect for use in harsh environments having met the demanding 85/85 THB (Temperature, Humidity, Bias) test requirements. Class X2 capacitors, like the MXT, are typically connected across the AC input to prevent interference from spreading through power lines or other devices on the same circuit.
The MXT offers a wide selection of capacitance values, ranging from 0.1 to 40 µF, at 305 Vac and 50/60Hz. It can operate within a temperature range of -40° C to +110° C. The durable box-style plastic case and epoxy seal are both UL 94V-0 flame retardant. Additionally, the metalized polypropylene-film construction is self-healing, ensuring added reliability.
As the latest addition to CDE's 85/85 THB-rated film capacitor lineup, the MXT has successfully passed accelerated testing at 85° C heat with 85% relative humidity and an applied rated voltage for 1,000 hours. These extreme tests effectively simulate the harsh operating conditions that many commercial and industrial applications may encounter.
EMI/RFI suppression can play an important role in many different commercial and industrial product applications. These include motors, AMR (Automated Meter Readers), Class 3 EV charging stations, solar micro-inverters, UPS, power supplies, industrial controls, and appliances. In these applications, the MXT serves two crucial functions. Firstly, it filters out powerline noise to prevent it from affecting powered devices. Secondly, it prevents noise generated within a product from being carried to the power mains. Additionally, should the device fail, there is no shock hazard.
The MXT can also be used as a safe means of coupling a receiving circuit to an external antenna. In the event of a fault in an RF circuit, the MXT can block potential electrical shock hazards.
- THB 1,000 Hr @ 85?C, 85% RH, and Vr
- High stability of capacitance
- High operating temperature: 110 °C
- Self-healing property
- Flame-retardant plastic case and resin
- Suitable for harsh environmental conditions