Digital Mixed Signal (DMT)
Featured Product from Cosmic Equipment SpA
DMT EVO
Digital Mixed Signal (DMT)
DMT is designed to meet the characterization needs of analog and mixed-signal devices at every stage of the product lifecycle: from Research & Development (R&D) to pre-production and post-production testing.
Featuring a modular mainframe architecture with up to 5 slots, you can integrate multiple instruments into a single, flexible, and scalable platform, adaptable to any type of requirement.
Control is managed through an intuitive graphical software interface that requires no programming skills, making it ideal for both Designers and Test Engineers (TE).
The DMT from Cosmic is a compact, mixed signal and digital automatic test equipment (ATE) designed for efficient IC validation. Thanks to its ultra high hardware integration, it delivers more resources than larger testers while occupying the lowest footprint on the market.
A key feature is Kronos, an intelligent software toolset that automatically converts test descriptions into optimized test code, drastically cutting development time and accelerating time to market—new ICs can be validated in just a few weeks.
The system supports up to five slots with flexible configurations.
Each slot offers:
DC sources: low power (±110 V, ±200 mA), medium power (±110 V, ±4 A), and floating high power (±80 V, ±10 A)
Digital I/O: up to 256 channels per slot (−1.25 V to 6.75 V, 50 mA drive, active load ±12 mA), with 64 M pattern memory and 32 M DSIO
Time?measurement unit & differential metering (up to 32 mux4) plus AWG & digitizer (up to 16 per slot).
Measuring just 230 mm × 350 mm × 500 mm, the DMT excels in lab or pre production environments where space is tight, resources must be dense, and testing must be fast and modular.
follow us on:
Cosmic
Cosmic is a global player in advanced competitive semiconductor test solutions, built on a growth and integration strategy since 2022. With over 400 professionals across 15 direct locations in Europe, the US, and Asia, Cosmic operates through two distinct and complementary Divisions: the Equipment division and the Services division. Together, the units enable customers to select optimal solutions from a comprehensive portfolio, underpinned by deep technological expertise with international operational excellence, thereby contributing to improved quality, efficiency, and time-to-market in advanced electronics and high-reliability applications.