The TOS guiding your testing journey
Featured Product from Cosmic Equipment SpA
MISTRAL is the next-generation ATE platform designed to accelerate semiconductor test from development to high-volume production.
Built for power, mixed-signal, automotive and digital applications, MISTRAL combines high-density instrumentation, a modular and scalable architecture, and an AI-native test development environment to dramatically simplify the way test solutions are created, deployed and scaled.
Unlike traditional ATE platforms, MISTRAL provides a unified hardware and software environment across characterization, validation and production. The same instruments, DUT interface and test programs can be reused across the MISTRAL6, MISTRAL12 and MISTRAL16 systems, enabling faster qualification, flexible capacity allocation and long-term protection of engineering and hardware investments.
Its open architecture allows any instrument in any slot, synchronized and concurrent testing, and integration of external instrumentation, providing exceptional flexibility for evolving device requirements.
With high parallelism, high-density resources, low-cost application boards and no per-instrument software licensing, MISTRAL is engineered to reduce Cost of Test while lowering the entry investment.
Powered by Polaris, Cosmic’s AI-native Tester Operating System, MISTRAL brings intelligence into test development to shorten development cycles, simplify debug and optimization, and accelerate Time-to-Market.
One platform. From lab to production. Faster development, lower Cost of Test, maximum flexibility.