AI-Capable MitySOM-AM62A Module

Featured Product from Critical Link, LLC

AI-Capable MitySOM-AM62A Module-Image

MitySOM-AM62A System on Module
Production-ready Sitara AM62Ax-based System on Module
The MitySOM-AM62A family of system-on-modules features the Texas Instruments Sitara AM62Ax Processor, and is pin-for-pin compatible with the MitySOM-AM62x and MitySOM-AM62P families. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and LPDDR4 RAM memory subsystems. MitySOM-AM62A provides a complete and flexible CPU infrastructure for highly integrated embedded systems.

The onboard AM62Ax processor provides up to a Quad Core Cortex-A53 64-bit RISC processor with a NEON SIMD coprocessor. This microprocessor unit (MPU) can run a rich set of real-time operating systems containing software applications programming interfaces (APIs) expected by modern system designers. The ARM architecture supports several operating systems, including Linux.

In addition to the Cortex-A53, the AM62Ax family also offers a Single Core Arm Cortex-R5F MCU at up to 800 MHz as well as a deep learning accelerator engine that is based on a single C7x DSP core. The Cortex-R5F runs independently of the main Cortex-A53 MPU complex and has access to all the on-chip peripherals as well as all external memory and can be used for any purpose. Typical applications for the R5F might include managing an EtherCAT master interface, providing safety critical software operation or real-time handling of attached peripherals, etc.

The deep learning accelerator provides a C7x floating point DSP at up to 40 GFLOPS paired with a Matrix Multiple Accelerator that supports up to 2 TOPS (8b) for artificial intelligence (AI) applications.  Coupled with on-chip Vision Processing Accelerators and camera Image Signal Processing, the AM62Ax processor is a good fit for edge AI applications.

Applications

  • Embedded Instrumentation
  • Embedded Artificial Intelligence
  • Industrial Automation
  • Industrial Instrumentation
  • Medical Instrumentation
  • Embedded Camera Applications
  • Human Machine Interfaces (HMI)
  • Robots
  • ADAS & driver monitoring
  • AI object & gesture recognition
  • Factory/Retail/Building automation
  • Machine vision

 

Follow us on:

 

Critical Link 
Critical Link designs and manufactures CPU, FPGA, and DSP-based System on Modules (SOMs) for industrial electronic applications. Our SOMs enable customers to bring products to market more rapidly and at lower cost than they could if they developed the entire product, from scratch, on their own. And we do so while ensuring the performance demanded in today’s industrial applications. We ship worldwide and are franchised with many of the top electronics distributors. 

Our team is vested from the start of every project, knowing today’s prototype is tomorrow’s product launch, and that our success is dependent on that of our customers’. And because our engineering team is larger than many OEM engineering departments, we’re able to provide engineering support to developers designing in our modules.