Cyclone 10 FPGA modules
Featured Product from Critical Link, LLC
The MitySOM-C10L and MitySOM-C10G series of highly configurable, small form-factor System-on-Modules features an Intel / Altera Cyclone 10 LP (Low Power) or GX field programmable gate array (FPGA) and include on-board power supplies, NOR FLASH and a HyperRAM or DDR3L memory subsystems. The MitySOM-C10L and MitySOM-C10G deliver low power, flexible, low cost FPGA solution for rapid development and deployment of new designs. Using a NIOS II Softcore processor, the MitySOM-C10L / G provide a complete and flexible CPU infrastructure for a low cost integrated embedded system.
The MitySOM-C10L and MitySOM-C10G have been designed to support several upgrade options. These include various FPGA densities, speed grades, and operating temperature specifications (including commercial and industrial temperature ranges).