Cyclone 10 LP & GX Development Kit
Featured Product from Critical Link, LLC
The MitySOM-C10L/G Development Kit supports Critical Link’s Cyclone 10 FPGA-based modules.
Each kit includes a compatible MitySOM-C10L or MitySOM-C10G module and a base board that features on-board Debug UART to USB converter and 10/100/1000 Gb Ethernet communication interfaces, FMC HPC connector that is compatible with a wide range of existing add-on cards, and two 60-pin dual row connectors that provide additional IO expansion options. All powered from a single 12VDC input (adapter included) with onboard +3.3V/+5V/2.5V/1.8V power supplies.
More Featured Products