SoC SOM for industrial embedded applications
Featured Product from Critical Link, LLC
MitySOM-A10S System on ModuleDual-Core ARM Cortex A9, up to 480KLE FPGA, DDR4 SOM for industrial embedded applications
The MitySOM-A10S is an Intel/Altera Arria 10 SoC SOM (system on module) for a wide range of industrial embedded applications. In addition to the A10 processor, the module includes on-board power supplies, two DDR4 RAM memory subsystems, micro SD card, a USB 2.0 on the go (OTG) port, and a temperature sensor. The MitySOM-A10S SOM provides a complete and flexible CPU infrastructure for highly integrated embedded systems.
The MitySOM-A10S is available with a 270KLE Arria 10 SX which provides dual-core Cortex-A9 32-bit RISC processors with dual NEON SIMD coprocessors. Options for 160KLE and 480KLE devices are also available. This MPU can run a rich set of real-time operating systems containing software APIs expected by modern system designers. The ARM architecture supports several operating systems, including Linux.
Critical Link
Critical Link develops embedded solutions – System on Modules (SOMs) and Imaging Platforms – for a wide range of electronic applications. Since 1997, our engineers have been helping customers bring products to market more rapidly and at lower cost than they could if they developed the entire product, from scratch, on their own. And we do so while ensuring the performance demanded in today’s industrial applications.
We pride ourselves on developing partnerships with our customers. We are vested at the start of every project, knowing today’s prototype is tomorrow’s product launch, and that our success is dependent on that of our customers’. And because our engineering team is larger than many OEM engineering departments, you won’t compete for access to the engineering skills and disciplines your project needs.
Critical Link, LLC, is headquartered in Syracuse, New York and is privately held. We are a Platinum member of the Intel FPGA Design Services Network and Intel IoT Solutions Alliance, a Platinum Partner of the TI Design Network, and a certified member of the Arrow Consulting Engineering Services (ACES) network, and is ISO 9001:2015 Registered by SRI Quality System Registrar.