18-40 GHz Voltage-Variable Attenuator MMIC
Featured Product from Custom MMIC
The CMD172 is a wideband, RF / Microwave GaAs MMIC absorptive Voltage-Variable Attenuator (VVA) die which operates from 18 to 40 GHz. The VVA uses a single DC control voltage of -3V to 0V to control RF signal levels over a 37 dB dynamic range. The CMD172 attenuator MMIC has an extremely low insertion loss of 1.6 dB and is a 50 ohm matched design which eliminates the need for RF port matching. The CMD172 also offers full passivation for increased reliability and moisture protection.
Features
- Low insertion loss
- Positive gain slope
- Small die size
- Ultra wideband performance
- Wide attenuation range
Evaluation Board
Space Qualification
- Ready for Space Screening
ECCN
EAR99
Life Cycle
Released - for new design
Package
- DIE
- RoHS Compliant
PARAMETER TYPICAL
Frequency (GHz) 18 - 40
Insert. Loss (dB) 1.6
Attn Range (dB) 37
Input P1dB (dBm) 15
Input IP3 (dBm) 25
Return Loss (dB) 12
Control Voltage (V) 0 / -3
Max. Power (dBm) 30
Package DIE