Axial-Flow Silent Check Valves from DFT®

Featured Product from DFT Inc.

More Info Email Supplier Request a Quote

Engineered for reliability & built for performance,
DFT check valves keep your process running smoothly.

DFT® in-line, axial flow, silent check valves are spring-assisted valves that can be installed either horizontally or vertically (flow up or flow down) and can be sized for your specific application. They are designed to eliminate reverse flow and provide safety, longevity, and efficiency to fluid flow systems.

DFT® has a wide range of sizes, styles, and end connections such as:

 

WAFER CHECK VALVES:

  • ALC®: 2” to 24”, 150 to 300 Class
  • WLC®: 1” to 10”, 150 to 2500 Class
  • TLW®: 2” to 24”, 150 to 2500 Class

 

FLANGED CHECK VALVES:

  • GLC®: 1” to 30”, 150 to 2500 Class
  • EXCALIBUR®: 1” to 24”, 150 to 1500
  • DLC®: ½” to 3”, 150 to 2500 Class
  • PDC®: 2” TO 26”, 150 to 1500 Class

 

THREADED CHECK VALVES

 

BUTT WELD CHECK VALVES

 

SANITARY CHECK VALVES

    • DSV®: 1/2" thru 4", 150 CWP, (Vertical and Horizontal)

DFT's silent check valves are known around the world as the valve to use for preventing or eliminating Water Hammer problems and providing a long service life.

In-line check valves can be used in the following applications:

  • Compressor discharge
  • Pumps
  • Boilers
  • Water treatment
  • Generators
  • Cooling towers
  • Condensate lines
  • Evaporators
  • Crude and refined product lines
  • Steam lines
  • Vacuum lines
  • Breakers
  • Metering pumps
  • Hydraulic lines
  • Air or Gas lines
  • Compressor inlet
  • Pressure letdown
  • and more!

Whatever your size, pressure, or piping configurations, DFT® has a check valve that's right for you.

Contact us to talk with a valve expert in your area.


About DFT® Inc.

DFT® is a manufacturer of the broadest product offerings of in-line, spring-assisted, silent check valves, that are built for liquid, steam, or gas applications. Materials range from WCB, SS, to exotic alloys including Nickel-Aluminum Bronze. 

DFT's objective is to diagnose check valve problems, provide solutions and prevent failures. DFT began manufacturing check valves over 80 years ago and we specialize in providing in-line check valves that meet customer requirements as opposed to simply meeting line size. To view our full line of axial flow check valves, visit us at www.dft-valves.com

Contact us:

DFT Inc. • 140 Sheree Blvd. • Exton, PA 19341

Web site  www.dft-valves.com

E-mail Company dft@dft-valves.com

Phone: (610) 363-8903 or (800) 206-4013
or Fax:(610) 524-9242