Stop Water Hammer, Protect Critical Infrastructure
Featured Product from DFT Inc.
Water hammer and hydraulic shock can damage pumps, piping systems, and critical equipment while creating excessive vibration, noise, and maintenance costs.
Download this case study to learn how a high-capacity wastewater treatment facility operating at tens of millions of gallons per day solved persistent water hammer issues by replacing conventional dual-disc check valves with DFT® ALC® Axial Flow Wafer Check Valves.
In this real-world application, plant personnel experienced:
- Reduced water hammer and hydraulic shock
- Less system vibration
- Significantly lower operating noise levels
- Improved pump and piping protection
- Greater system reliability
Following installation, operators reported a noticeable reduction in both vibration and plant noise. One operator remarked:
"The system became so quiet we wondered if the pumps were running."
This case study provides a side-by-side comparison of DFT's spring-assisted axial flow design versus traditional dual-disc check valves and demonstrates why many water and wastewater facilities choose silent check valve technology to improve performance and protect infrastructure.
Download this case study to discover:
- Why conventional check valves contribute to water hammer
- How silent, non-slam check valves improve system performance
- The operational benefits achieved at a large wastewater treatment facility
- Best practices for reducing hydraulic shock in pumping systems
About DFT®
For more than 80 years, DFT® has helped engineers solve check valve failures, water hammer problems, and severe service flow-control challenges. DFT manufactures in-line axial flow, nozzle-style silent check valves and severe service control valves engineered to provide reliable performance, long service life, and reduced maintenance requirements.
Designed using advanced CAD, FEA, and CFD technologies and manufactured within an ISO 9001:2015 quality management system, DFT valves are trusted worldwide in water, wastewater, power generation, chemical processing, LNG, and industrial applications.
Download the case study and see how eliminating water hammer can improve reliability, reduce maintenance, and protect critical assets.
Visit us online at dft-valves.com