DFT® Basic Check: Built for over 1 million cycles
Featured Product from DFT Inc.
The DFT® Basic-Check™ Valve is a versatile all-purpose, non-slam valve that provides reliable, low-maintenance service for a wide range of liquids, steam, and gases at various pressure/temperature combinations.
The valve has a simple yet rugged design that can be combined with pipe fittings such as reducing couplings, drain elbows, etc. to form a complete check valve unit ideally suited for a broad range of pipeline applications or incorporated into machinery for OEM applications.
The metal-to-metal sealing area of the Basic Check valve’s disc and seat is precision-lapped, providing very tight shutoff of gas, steam, and liquid. When bubble-tight shutoff is required, optional resilient soft seats are available.
• 1/4” to 2 1/2” Line size
• 450 to 6000 CWP
• Threaded ends
• Stainless steel construction
• Spring-assisted silent closing
• Horizontal or vertical installation
• Tight shutoff - lapped disc & seat
• Easy maintenance • Versatile
• Options: Inconel® X-750 spring or Soft seat
DFT® Inc. offers a broad range of valve solutions that lessen or eliminate water hammer and the issues it causes, extending the service life of equipment and reducing long-term repair and maintenance costs. Be sure to specify DFT® for all your check valve needs.
Contact DFT® for a quote or more information.
DFT® Inc. manufactures world-class, problem-solving, in-line, axial flow, nozzle style, silent check valves, and severe service control valves. We provide cost-effective application engineering assistance, rapid prototyping, and fast-turn initial production. Our staff responds quickly and our systems are designed to deliver reliably within our ISO9001-2015 quality management system. For more than seventy years DFT has solved check valve problems, prevented check valve failure, water hammer, and solved severe service control valve problems.