DFT® free eBook: Severe Service Control Valves
Featured Product from DFT Inc.
The Importance of Reliability: Severe Service Control Valves Explained eBook
Power Plants are well known for severe service conditions. And even within well-maintained systems, operating parameters can change over time, affecting flow rate, pressure, temperature, and piping configurations, which directly affects reliability.
To help detail what severe service control valves are and what types of applications require them, our valve experts put together this eBook. Inside, readers will find a checklist to help assess the suitability of your severe service valve.
Severe service can be described as any application involving:
- High-pressure differentials
- Frequent cycling
- High levels of abrasion
- Corrosion
- Extreme temperature
- Or a combination of the above
Download DFT’s eBook:
The Importance of Reliability: Severe Service Control Valves Explained.
Visit our website to find out more about DFT Control Valves
About DFT® INC.
DFT® manufactures severe service control valves and in-line check valves in its Exton, Pennsylvania, facility. DFT takes pride in working closely with its end-users to solve their problems and engineer the best-suited valve for the application. Our staff responds quickly and our systems are designed to deliver reliably within our ISO9001-2015 quality management system. The result is a product that provides superior performance, long service life, and low maintenance costs.
Visit us at dft-valves.com for more information or to find a representative in your area.