Replace Failing Piston Check Valves with DFT's PDC

Featured Product from DFT Inc.

More Info Email Supplier Request a Quote

DFT’s PDC® check valve:
Designed specifically for reciprocating compressors.

The PDC® has a pulse-damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear.

Features:

  • Pulse-damped design
  • Modulating "air" or "gas" applications:
    - discharge of reciprocating air/gas compressors
    - self-sizing
    - accommodates varying flows without chattering
  • Mediums:
    - air
    - gas
  • Meets API 6D
  • ASME B16.10 Face-to-Face dimensions
  • One-piece body
  • Spring-assisted silent closing
  • 2" to 26" Line size available and will quote larger
  • ASME 150 to 1500
  • WCB, 316 SS & LCC body
  • SS trim
  • SS spring (450°F max)
  • Ends:
    - RF Flanged
    - RTJ
  • Center guided
  • Horizontal or vertical installation
  • Tight shut-off
  • Protected spring
  • Easy maintenance
  • Versatile
  • Options

- Soft seat

- Inconel® X-750 Spring
   (500 degree F max due to nonmetallic components)

-Monel trim

-NACE

 For the PDC® Features and Cut Sheet - Click here

About DFT® Inc.

DFT® provides cost-effective application engineering assistance, rapid prototyping, and fast-turn initial production. Our staff responds quickly and our systems are designed to deliver reliably within our ISO9001-2015 quality management system. For more than 80 years DFT has solved check valve problems, prevented check valve failure and water hammer and solved severe service control valve problems.

DFT® offers sanitary valves, non-slamming, and non-return valves, chemical valves, vacuum breaker valves, restrictor valves, compressor valves, wafer, threaded, and flanged valves, socket weld valves, soft seat valves, in-line valves, straight-thru design valves, silent check valves, spring assisted valves, horizontal, and vertical valves.

DFT® is available to review your check valve sizing requirements and assist with selecting the proper check valve for your application. Available are the Basic-Check® valve, BNC® valve, Excalibur® valve, DLC® valve, SCV® valve, GLC® valve, TLW® valve,  WLC® valve, PDC® valve, or Y-Calibur ® valve. The DFT product line also includes Control Valves: HI-100® control valve and Ultra-Trol® control valve.