Robot Gripper - Vacuum Suction Cup Kit

Featured Product from DOBOT

Robot Gripper - Vacuum Suction Cup Kit-Image

Explore Rich Opportunities for Fitting in Tight Spaces

Designed to perfectly fit tight spaces

Different suction cup sizes (φ4mm, φ8mm, φ 13mm, φ16mm)

Able to pick up items of multiple sizes, shapes, materials, and weights

A practical solution for packaging, palletizing, pick-and-place, assembly, and machine tending applications

 

Parameter

Model Two-finger gripper Four-finger gripper
Air tube dimension 4 mm
Suction cup 4 mm, 8 mm, 13 mm, 16 mm
Weight 120 g 160 g
Size (Length*Width) 100 mm* 30 mm 100 mm* 100 mm