4-Axis robot — DOBOT MG400

Featured Product from DOBOT

4-Axis robot — DOBOT MG400-Image

DOBOT MG400 is Adaptable for Small Batch Production

DOBOT MG400 is a lightweight, space-saving desktop robotic arm suitable for diversified manufacturing needs. It is flexible to deploy and easy to use, perfect for small space applications. MG400 is a good fit for automated workbench scenarios in tight workspaces that require fast deployment and changeover.

Space Saving, Light, and Small

With the footprint dimension of 190mm × 190mm, MG400 can fit in any production environment smaller than one piece of A4 paper and free up more space in the plant for production. It is the perfect fit for repeating lightweight tasks and automated workbench scenarios in tight workspaces. The compact desktop collaborative robot weighs only 8kg but has a payload up to 750g.

Simplicity Means Productivity

Simplicity is integrated into a robot's dimension. The robotic arm’s elegant design is a solid foundation for easy robotics development. MG400 emulates human actions using a hand-guided teaching pendant. Our technicians made it easy for you; drag and move it to gain knowledge.

Great Boost to Automation

By replacing the highly repetitive and standardized procedures, MG400 optimizes desktop human-collaborative work and helps businesses cut costs. All these measures boost efficiency and quality.

Rich Programming Choice

MG400 offers a wide selection of programming options, including trajectory reproduction, graphical programming, and Lua script programming. An intuitive programming interface and a guided-interactive design lower the barriers to robot applications.

SPECIFICATIONS

Product Name DOBOT MG400
Model DT-MG-P4R07-01l
Degree of Freedom 4
Payload 500g (Max 750g)
Reach 440mm
Repeatability ±0.05mm
Joint Ranges J1 ±160°
J2 -25°~85°
J3 -25°~105°
J4 -180°~180°
Joint Maximum Speed J1 300° /s
J2 300° /s
J3 300° /s
J4 300° /s
Power 100~240V AC, 50/60 Hz
Nominal Voltage 48V
Nominal Power 150W
Communication Interface TCP/IP, Modbus TCP
Installation Way Counter
Weight 8kg
Base Size 190mm × 190mm
Working Environment 0 °C~40 °C
Software DobotStudio 2020, SCStudio