Dobot Smart Mobile Welding Platform
Featured Product from DOBOT
This platform adopts the DOBOT CR10 cobot as the core device, users can match welding components to establish their own welding station. It is compatible with many models of major welding machine brands, and is user friendly by combining with Dobot’s self-developed welding software, which satisfy small batch and flexible production.
Easy Integration, High Mobility
Based on the CR10 collaborative robot, users can develop their own welding workstation with welding machine, welding torch, wire feeder and other components. Its compactness allows easy integration and quick deployment
Easy to Use Software Package
1. Compatible with Major Welding Machines?The software supports global major welding machine models and provide analogue, DeviceNet, Modbus and many other communication methods which
can be highly adaptable for welding process
2. Easy Operation for Everyone?The Dobot self-developed welding software supports direct operation from laptop computer. Setup welding applications in just 4 steps.