ChemLogic CL1 Single-Point Gas Detector
Featured Product from DOD Technologies Inc.
The ChemLogic® CL1 Single-Point Detector provides continuous monitoring and quick response to low-level toxic and corrosive gases. ChemLogic Detectors are low-maintenance offering reliable, interference-free colorimetric gas detection. The system utilizes ¼” tubing that allows samples to be drawn up to 150-feet for most gases.
ChemLogic Detectors are easy to install. Simply plug them into the wall and they're ready to go! They come equipped with relay & analog outputs, and can also be integrated digitally.
More Featured Products